Custom MMIC Low Noise Amplifier CMD277C4

Description
The CMD277C4 is a broadband MMIC GaN low noise amplifier housed in a leadless 4x4 mm QFN package. The CMD277C4 is ideally suited for microwave radios and C-band applications where small size and high input power survivability are needed. The broadband device delivers 20 dB of gain with a corresponding output 1 dB compression point of +26.5 dBm and a noise figure of 1.2 dB. The CMD277C4 features an RF input power survivability of greater than 5 Watts. Features High gain Low noise figure High linearity High RF power survivability Pb-free RoHS compliant 4x4 QFN package High IP3 High input power handling of 5W ECCN EAR99 Life Cycle Released – for new design Package 4x4 mm ceramic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet
Description
The CMD277C4 is a broadband MMIC GaN low noise amplifier housed in a leadless 4x4 mm QFN package. The CMD277C4 is ideally suited for microwave radios and C-band applications where small size and high input power survivability are needed. The broadband device delivers 20 dB of gain with a corresponding output 1 dB compression point of +26.5 dBm and a noise figure of 1.2 dB. The CMD277C4 features an RF input power survivability of greater than 5 Watts. Features High gain Low noise figure High linearity High RF power survivability Pb-free RoHS compliant 4x4 QFN package High IP3 High input power handling of 5W ECCN EAR99 Life Cycle Released – for new design Package 4x4 mm ceramic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Noise Amplifier - CMD277C4 - Custom MMIC
Chelmsford, MA, USA
Low Noise Amplifier
CMD277C4
Low Noise Amplifier CMD277C4
The CMD277C4 is a broadband MMIC GaN low noise amplifier housed in a leadless 4x4 mm QFN package. The CMD277C4 is ideally suited for microwave radios and C-band applications where small size and high input power survivability are needed. The broadband device delivers 20 dB of gain with a corresponding output 1 dB compression point of +26.5 dBm and a noise figure of 1.2 dB. The CMD277C4 features an RF input power survivability of greater than 5 Watts. Features High gain Low noise figure High linearity High RF power survivability Pb-free RoHS compliant 4x4 QFN package High IP3 High input power handling of 5W ECCN EAR99 Life Cycle Released – for new design Package 4x4 mm ceramic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A

The CMD277C4 is a broadband MMIC GaN low noise amplifier housed in a leadless 4x4 mm QFN package. The CMD277C4 is ideally suited for microwave radios and C-band applications where small size and high input power survivability are needed. The broadband device delivers 20 dB of gain with a corresponding output 1 dB compression point of +26.5 dBm and a noise figure of 1.2 dB. The CMD277C4 features an RF input power survivability of greater than 5 Watts.

Features

  • High gain
  • Low noise figure
  • High linearity
  • High RF power survivability
  • Pb-free RoHS compliant 4x4 QFN package
  • High IP3
  • High input power handling of 5W

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • 4x4 mm ceramic QFN
  • RoHS Compliant
  • MSL Rating: MSL1
  • ESD Rating: Class 1A
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD277C4
Product Name Low Noise Amplifier
Amplifier Type Low Noise Amplifier
RoHS Compliant RoHS
Frequency Range 5000 to 7000 MHz
Minimum Gain 20 dB
Maximum Gain 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz CMOS WLAN RF Front-end Integrated Circuit with PA, LNA with Bypass, and SP3T Switch for WLAN and Bluetooth® Signal Function - RFX8422S - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; QFN, 16L
View Details
ADM-8558CH, DC - 20 GHz Distributed Amplifier - ADM-8558CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 20000 MHz
Package Type bare-die
View Details
SMT MMIC, Medium Power, Linear, HBT Amplifier, DC to 7000 MHz, 50Ω, Ceramic, 3x3 mm Package - CMA-82+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 7000 MHz
Minimum Gain 2.00E-4 dB
View Details
RF Amplifiers - BGA7M1N6E6327XTSA1 - 1023304-BGA7M1N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1800 to 2200 MHz
Minimum Gain 13 dB
View Details
4 suppliers