Custom MMIC Datasheets for RF Switches
RF switches route radio frequency signals to particular waveguides.
RF Switches: Learn more
| Product Name | Notes |
|---|---|
| The CMD195 is a broadband non-reflective GaAs RF / Microwave MMIC SPDT switch in die form. The CMD195 covers DC to 20 GHz and offers a low insertion loss of... | |
| The CMD195C3 is a broadband RF / Microwave MMIC SPDT switch housed in a leadless 3x3 mm surface mount (SMT) package. The CMD195C3 covers DC to 18 GHz (L through... | |
| The CMD196 is a general purpose broadband RF / Microwave high isolation non-reflective MMIC SPDT switch in die form. Covering DC to 28 GHz, the CMD196 features a low insertion... | |
| The CMD196C3 is a general purpose broadband RF / Microwave high isolation non-reflective MMIC SPDT switch housed in a leadless 3x3 mm surface mount (SMT) package. Covering DC to 18... | |
| The CMD203 is a broadband RF / Microwave MMIC SP4T switch in die form. The CMD203 covers DC to 20 GHz and offers a low insertion loss of 2.4 dB... | |
| The CMD203C4 is a broadband RF / Microwave MMIC SP4T switch housed in a leadless 4x4 mm surface mount (SMT) package. The CMD203C4 covers DC to 20 GHz and offers... | |
| The CMD204 die is a general purpose broadband RF / Microwave high isolation non-reflective MMIC SPST switch. Covering DC to 20 GHz, the CMD204 features a low insertion loss of... | |
| The CMD204C3 is a general purpose broadband RF / Microwave high isolation non-reflective MMIC SPST switch housed in a leadless 3x3 mm surface mount (SMT) package. Covering DC to 20... | |
| The CMD215 is a general purpose broadband RF / Microwave high isolation reflective MMIC SPDT switch in die form. Covering DC to 40 GHz, the CMD215 features a low insertion... | |
| The CMD230 is a general purpose broadband RF / Microwave high isolation reflective MMIC SPDT switch in die form. Covering DC to 26 GHz, the CMD230 features a low insertion... | |
| The CMD234C4 is a broadband RF / Microwave MMIC SP3T switch housed in a leadless 4x4 mm surface mount (SMT) package. The CMD234C4 covers DC to 18 GHz and offers... | |
| The CMD235C4 is a broadband RF / Microwave MMIC SP5T switch housed in a leadless 4x4 mm surface mount (SMT) package. The CMD235C4 covers DC to 18 GHz and offers... | |
| The CMD236C4 is a broadband MMIC SP6T switch housed in a leadless 4x4 mm surface mount package. The CMD236C4 covers DC to 18 GHz and offers a low insertion loss... | |
| The CMD272P3 is a low loss broadband positive control MMIC DPDT transfer switch housed in a leadless 3x3 mm surface mount package. The CMD272P3 covers DC to 10 GHz and... | |
| The CMD273P3 is a low loss broadband positive control MMIC DPDT transfer switch housed in a leadless 3x3 mm surface mount package. The CMD273P3 covers DC to 12 GHz and... |