Custom MMIC 2-20 GHz (S, C, X, Ku, K Band) Driver Amplifier CMD299

Description
The CMD299 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are needed. The device is optimized for 30 GHz and delivers greater than 17 dB of gain with a corresponding noise figure of 3.5 dB and output 1 dB compression point of +7 dBm. The CMD299 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD299 offers full passivation for increased reliability and moisture protection.
Datasheet
Description
The CMD299 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are needed. The device is optimized for 30 GHz and delivers greater than 17 dB of gain with a corresponding noise figure of 3.5 dB and output 1 dB compression point of +7 dBm. The CMD299 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD299 offers full passivation for increased reliability and moisture protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-20 GHz (S, C, X, Ku, K Band) Driver Amplifier - CMD299 - Custom MMIC
Chelmsford, MA, USA
2-20 GHz (S, C, X, Ku, K Band) Driver Amplifier
CMD299
2-20 GHz (S, C, X, Ku, K Band) Driver Amplifier CMD299
The CMD299 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are needed. The device is optimized for 30 GHz and delivers greater than 17 dB of gain with a corresponding noise figure of 3.5 dB and output 1 dB compression point of +7 dBm. The CMD299 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD299 offers full passivation for increased reliability and moisture protection.

The CMD299 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are needed. The device is optimized for 30 GHz and delivers greater than 17 dB of gain with a corresponding noise figure of 3.5 dB and output 1 dB compression point of +7 dBm. The CMD299 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD299 offers full passivation for increased reliability and moisture protection.

Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD299
Product Name 2-20 GHz (S, C, X, Ku, K Band) Driver Amplifier
Amplifier Type Low Noise Amplifier
Applications EW and Communication Systems
RoHS Compliant RoHS
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 18 to 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-17700-21200-30-80 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 17700 to 21200 MHz
Minimum Gain 30 dB
View Details
45 – 95 GHz mmWave LO Driver Amplifier - AMM-9893M - Marki Microwave LLC
Specs
Frequency Range 45000 to 95000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers - 2312-CMD328K3TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 18000 MHz
View Details
Sky5® Front End Module for LTE and NR - SKY58281-21 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 42-pad configuration
View Details