Custom MMIC Datasheets for RF Phase Shifters
RF phase shifters are twin-ported devices that alter the phase of an output signal in response to an external signal.
RF Phase Shifters: Learn more
| Product Name | Notes |
|---|---|
| The CMD174 die is a GaAs MMIC 5-bit phase shifter. The CMD174 operates from 3 to 6 GHz and provides 0 to 360 degrees of monotonic phase coverage, with a... | |
| The CMD174P4 is a GaAs MMIC 5-bit phase shifter housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD174P4 operates from 3 to 6 GHz and provides... | |
| The CMD175P4 is a GaAs MMIC 5-bit phase shifter housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD175P4 operates from 2 to 4 GHz and provides... | |
| The CMD176P4 is a GaAs MMIC 4-bit phase shifter housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD176P4 operates from 13 to 17 GHz and provides... | |
| The CMD297 is an analog phase shifter die which operates from 5 to 18 GHz. The phase shifter utilizes a single positive control voltage of 0V to +10V to control... |