Custom MMIC Driver Amplifier CMD200

Description
The CMD200 is a GaAs MMIC driver amplifier ideally suited for military, space, and communications systems where small size and high linearity are critical design requirements. At 11 GHz, this amplifier delivers 15.5 dB of gain with a corresponding output 1 dB compression point of +15.5 dBm and noise figure of 3.25 dB. The CMD200 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD200 MMIC also offers full passivation for increased reliability and moisture protection. Features Excellent return losses High linearity Low current consumption Low noise performance Small die size Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet
Description
The CMD200 is a GaAs MMIC driver amplifier ideally suited for military, space, and communications systems where small size and high linearity are critical design requirements. At 11 GHz, this amplifier delivers 15.5 dB of gain with a corresponding output 1 dB compression point of +15.5 dBm and noise figure of 3.25 dB. The CMD200 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD200 MMIC also offers full passivation for increased reliability and moisture protection. Features Excellent return losses High linearity Low current consumption Low noise performance Small die size Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Driver Amplifier - CMD200 - Custom MMIC
Chelmsford, MA, USA
Driver Amplifier
CMD200
Driver Amplifier CMD200
The CMD200 is a GaAs MMIC driver amplifier ideally suited for military, space, and communications systems where small size and high linearity are critical design requirements. At 11 GHz, this amplifier delivers 15.5 dB of gain with a corresponding output 1 dB compression point of +15.5 dBm and noise figure of 3.25 dB. The CMD200 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD200 MMIC also offers full passivation for increased reliability and moisture protection. Features Excellent return losses High linearity Low current consumption Low noise performance Small die size Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant

The CMD200 is a GaAs MMIC driver amplifier ideally suited for military, space, and communications systems where small size and high linearity are critical design requirements. At 11 GHz, this amplifier delivers 15.5 dB of gain with a corresponding output 1 dB compression point of +15.5 dBm and noise figure of 3.25 dB. The CMD200 is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD200 MMIC also offers full passivation for increased reliability and moisture protection.

Features

  • Excellent return losses
  • High linearity
  • Low current consumption
  • Low noise performance
  • Small die size
  • Positive bias

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • DIE
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD200
Product Name Driver Amplifier
Amplifier Type Driver Amplifier
RoHS Compliant RoHS
Frequency Range 9000 to 13000 MHz
Minimum Gain 15.5 dB
Maximum Gain 15.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-25300-27200-50-18 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 25300 to 27200 MHz
Minimum Gain 50 dB
View Details
4-22 GHz Broadband Low Noise Amplifier - ADM-10721PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 4000 to 22000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-QPL1821TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
Specs
Applications RF Microwave
Frequency Range 250 to 2700 MHz
Minimum Gain 22 dB
View Details
2 suppliers