Custom MMIC Ultra-low Noise Amplifier CMD190

Description
The CMD190 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The device operates from 33 to 45 GHz and delivers greater than 19 dB of gain with a corresponding noise figure of 2.1 dB at 36 GHz. The CMD190 amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD190 also offers full passivation for increased reliability and moisture protection. Features Low current consumption Small die size Ultra low noise performance Positive bias ECCN 3A001.b.2.d Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet
Description
The CMD190 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The device operates from 33 to 45 GHz and delivers greater than 19 dB of gain with a corresponding noise figure of 2.1 dB at 36 GHz. The CMD190 amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD190 also offers full passivation for increased reliability and moisture protection. Features Low current consumption Small die size Ultra low noise performance Positive bias ECCN 3A001.b.2.d Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-low Noise Amplifier - CMD190 - Custom MMIC
Chelmsford, MA, USA
Ultra-low Noise Amplifier
CMD190
Ultra-low Noise Amplifier CMD190
The CMD190 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The device operates from 33 to 45 GHz and delivers greater than 19 dB of gain with a corresponding noise figure of 2.1 dB at 36 GHz. The CMD190 amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD190 also offers full passivation for increased reliability and moisture protection. Features Low current consumption Small die size Ultra low noise performance Positive bias ECCN 3A001.b.2.d Life Cycle Released – for new design Package DIE RoHS Compliant

The CMD190 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The device operates from 33 to 45 GHz and delivers greater than 19 dB of gain with a corresponding noise figure of 2.1 dB at 36 GHz. The CMD190 amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD190 also offers full passivation for increased reliability and moisture protection.

Features

  • Low current consumption
  • Small die size
  • Ultra low noise performance
  • Positive bias

ECCN

3A001.b.2.d

Life Cycle

Released – for new design

Package

  • DIE
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD190
Product Name Ultra-low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Military / Defense; Radar Systems; SATCOM; RF Microwave
RoHS Compliant RoHS
Frequency Range 33000 to 45000 MHz
Minimum Gain 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
RF Amplifiers - BGB741L7ESDE6327XTSA1TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, RKE, WiFi
Frequency Range 50 to 3500 MHz
View Details
3 suppliers
SMT MMIC, Low Noise Amplifier, 1000 MHz to 6000 MHz, 50Ω - TSS-63ULN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -45 to 105 C (-49 to 221 F)
MMIC Tech. MMIC
View Details