Custom MMIC Driver Amplifier CMD191C4

Description
The CMD191C4 is a RF / Microwave GaAs MMIC driver amplifier housed in a leadless surface mount (SMT) package. The CMD191C4 is ideally suited for complex communications systems where small size and high linearity are crucial design requirements. This amplifier delivers 20 dB of gain with a corresponding output 1 dB compression point of greater than +21 dBm. The CMD191C4 MMIC is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. Features High output power Low current consumption Pb-free RoHS compliant 4x4 mm SMT package Single positive bias Positive bias ECCN EAR99 Life Cycle Released – for new design Package RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet
Description
The CMD191C4 is a RF / Microwave GaAs MMIC driver amplifier housed in a leadless surface mount (SMT) package. The CMD191C4 is ideally suited for complex communications systems where small size and high linearity are crucial design requirements. This amplifier delivers 20 dB of gain with a corresponding output 1 dB compression point of greater than +21 dBm. The CMD191C4 MMIC is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. Features High output power Low current consumption Pb-free RoHS compliant 4x4 mm SMT package Single positive bias Positive bias ECCN EAR99 Life Cycle Released – for new design Package RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Driver Amplifier - CMD191C4 - Custom MMIC
Chelmsford, MA, USA
Driver Amplifier
CMD191C4
Driver Amplifier CMD191C4
The CMD191C4 is a RF / Microwave GaAs MMIC driver amplifier housed in a leadless surface mount (SMT) package. The CMD191C4 is ideally suited for complex communications systems where small size and high linearity are crucial design requirements. This amplifier delivers 20 dB of gain with a corresponding output 1 dB compression point of greater than +21 dBm. The CMD191C4 MMIC is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. Features High output power Low current consumption Pb-free RoHS compliant 4x4 mm SMT package Single positive bias Positive bias ECCN EAR99 Life Cycle Released – for new design Package RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A

The CMD191C4 is a RF / Microwave GaAs MMIC driver amplifier housed in a leadless surface mount (SMT) package. The CMD191C4 is ideally suited for complex communications systems where small size and high linearity are crucial design requirements. This amplifier delivers 20 dB of gain with a corresponding output 1 dB compression point of greater than +21 dBm. The CMD191C4 MMIC is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching.

Features

  • High output power
  • Low current consumption
  • Pb-free RoHS compliant 4x4 mm SMT package
  • Single positive bias
  • Positive bias

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • RoHS Compliant
  • MSL Rating: MSL1
  • ESD Rating: Class 1A
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD191C4
Product Name Driver Amplifier
Amplifier Type Driver Amplifier
RoHS Compliant RoHS
Frequency Range 4000 to 10000 MHz
Minimum Gain 20 dB
Maximum Gain 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
RF and Wireless - RF Amplifiers - BGA823N5E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 1575 MHz
Minimum Gain ? to 17.7 dB
Maximum Gain 17.7 dB
View Details
Rack N, High Power Amplifier, 700 MHz to 2700 MHz, 50Ω - HPA-272+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 0 to 50 C (32 to 122 F)
Frequency Range 700 to 2700 MHz
View Details