Custom MMIC Ultra-low Noise Amplifier CMD160

Description
The CMD160 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The device is optimized for 21 GHz and delivers greater than 26 dB of gain with a corresponding output 1 dB compression point of +8 dBm and noise figure of 1.4 dB. The CMD160 LNA MMIC is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD160 amplifier also offers full passivation for increased reliability and moisture protection. This amplifier is the perfect alternative to higher cost hybrid amplifiers. Features Low current consumption Small die size Ultra low noise performance Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet
Description
The CMD160 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The device is optimized for 21 GHz and delivers greater than 26 dB of gain with a corresponding output 1 dB compression point of +8 dBm and noise figure of 1.4 dB. The CMD160 LNA MMIC is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD160 amplifier also offers full passivation for increased reliability and moisture protection. This amplifier is the perfect alternative to higher cost hybrid amplifiers. Features Low current consumption Small die size Ultra low noise performance Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-low Noise Amplifier - CMD160 - Custom MMIC
Chelmsford, MA, USA
Ultra-low Noise Amplifier
CMD160
Ultra-low Noise Amplifier CMD160
The CMD160 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The device is optimized for 21 GHz and delivers greater than 26 dB of gain with a corresponding output 1 dB compression point of +8 dBm and noise figure of 1.4 dB. The CMD160 LNA MMIC is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD160 amplifier also offers full passivation for increased reliability and moisture protection. This amplifier is the perfect alternative to higher cost hybrid amplifiers. Features Low current consumption Small die size Ultra low noise performance Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant

The CMD160 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The device is optimized for 21 GHz and delivers greater than 26 dB of gain with a corresponding output 1 dB compression point of +8 dBm and noise figure of 1.4 dB. The CMD160 LNA MMIC is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD160 amplifier also offers full passivation for increased reliability and moisture protection. This amplifier is the perfect alternative to higher cost hybrid amplifiers.

Features

  • Low current consumption
  • Small die size
  • Ultra low noise performance
  • Positive bias

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • DIE
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD160
Product Name Ultra-low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Military / Defense; Radar Systems; SATCOM; RF Microwave
RoHS Compliant RoHS
Frequency Range 17000 to 25000 MHz
Minimum Gain 26.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-0.5-20000-35-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.5000 to 40000 MHz
Minimum Gain 15 dB
View Details
DC - 30 GHz Wideband Low Noise Amplifier - AMM-9855PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-QPA3320-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1003 MHz
View Details
Automotive Isolated Analog Amplifier - Si8921BD-AS4 - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; WB SOIC8
View Details