Custom MMIC Ultra-low Noise Amplifier CMD157P3

Description
The CMD157P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD157P3 is ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The broadband device delivers greater than 25 dB of gain with a corresponding output 1 dB compression point of +10 dBm and a noise figure of 1.5 dB. The CMD157P3 LNA is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD157P3 amplifier is the perfect alternative to costly hybrid amplifiers. Features High gain broadband performance Pb-free RoHS compliant 3x3 QFN package Single supply voltage: +3.0 V @ 52 mA Ultra low noise figure Positive bias ECCN EAR99 Life Cycle Released – for new design Package 3x3 mm plastic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet
Description
The CMD157P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD157P3 is ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The broadband device delivers greater than 25 dB of gain with a corresponding output 1 dB compression point of +10 dBm and a noise figure of 1.5 dB. The CMD157P3 LNA is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD157P3 amplifier is the perfect alternative to costly hybrid amplifiers. Features High gain broadband performance Pb-free RoHS compliant 3x3 QFN package Single supply voltage: +3.0 V @ 52 mA Ultra low noise figure Positive bias ECCN EAR99 Life Cycle Released – for new design Package 3x3 mm plastic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-low Noise Amplifier - CMD157P3 - Custom MMIC
Chelmsford, MA, USA
Ultra-low Noise Amplifier
CMD157P3
Ultra-low Noise Amplifier CMD157P3
The CMD157P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD157P3 is ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The broadband device delivers greater than 25 dB of gain with a corresponding output 1 dB compression point of +10 dBm and a noise figure of 1.5 dB. The CMD157P3 LNA is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD157P3 amplifier is the perfect alternative to costly hybrid amplifiers. Features High gain broadband performance Pb-free RoHS compliant 3x3 QFN package Single supply voltage: +3.0 V @ 52 mA Ultra low noise figure Positive bias ECCN EAR99 Life Cycle Released – for new design Package 3x3 mm plastic QFN RoHS Compliant MSL Rating: MSL1 ESD Rating: Class 1A

The CMD157P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD157P3 is ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The broadband device delivers greater than 25 dB of gain with a corresponding output 1 dB compression point of +10 dBm and a noise figure of 1.5 dB. The CMD157P3 LNA is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD157P3 amplifier is the perfect alternative to costly hybrid amplifiers.

Features

  • High gain broadband performance
  • Pb-free RoHS compliant 3x3 QFN package
  • Single supply voltage: +3.0 V @ 52 mA
  • Ultra low noise figure
  • Positive bias

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • 3x3 mm plastic QFN
  • RoHS Compliant
  • MSL Rating: MSL1
  • ESD Rating: Class 1A
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD157P3
Product Name Ultra-low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Military / Defense; Radar Systems; SATCOM; RF Microwave
RoHS Compliant RoHS
Frequency Range 6000 to 18000 MHz
Minimum Gain 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-30-6000-25-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 30 to 6000 MHz
Minimum Gain 25 dB
View Details
8-12 GHz Banded Low Noise Amplifier - ADM-10711PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 12000 MHz
Package Type Surface Mount; surface-mount
View Details
Specs
Applications RF Microwave
Frequency Range 0.0 to 10000 MHz
Minimum Gain 8.5 to ? dB
View Details
925 - 960 MHz Small-Cell Power Amplifier Module - AWB7129 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 925 to 960 MHz
View Details