Custom MMIC Ultra-low Noise Amplifier CMD159

Description
The CMD159 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The device is optimized for 12 GHz and delivers greater than 25 dB of gain with a corresponding output 1 dB compression point of +2 dBm and noise figure of 1.1 dB. The CMD159 LNA MMIC is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD159 amplifier also offers full passivation for increased reliability and moisture protection. This amplifier is the perfect alternative to higher cost hybrid amplifiers. Features Low current consumption Small die size Ultra low noise performance Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet
Description
The CMD159 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The device is optimized for 12 GHz and delivers greater than 25 dB of gain with a corresponding output 1 dB compression point of +2 dBm and noise figure of 1.1 dB. The CMD159 LNA MMIC is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD159 amplifier also offers full passivation for increased reliability and moisture protection. This amplifier is the perfect alternative to higher cost hybrid amplifiers. Features Low current consumption Small die size Ultra low noise performance Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-low Noise Amplifier - CMD159 - Custom MMIC
Chelmsford, MA, USA
Ultra-low Noise Amplifier
CMD159
Ultra-low Noise Amplifier CMD159
The CMD159 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The device is optimized for 12 GHz and delivers greater than 25 dB of gain with a corresponding output 1 dB compression point of +2 dBm and noise figure of 1.1 dB. The CMD159 LNA MMIC is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD159 amplifier also offers full passivation for increased reliability and moisture protection. This amplifier is the perfect alternative to higher cost hybrid amplifiers. Features Low current consumption Small die size Ultra low noise performance Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant

The CMD159 is a highly efficient GaAs MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are critical design requirements. The device is optimized for 12 GHz and delivers greater than 25 dB of gain with a corresponding output 1 dB compression point of +2 dBm and noise figure of 1.1 dB. The CMD159 LNA MMIC is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD159 amplifier also offers full passivation for increased reliability and moisture protection. This amplifier is the perfect alternative to higher cost hybrid amplifiers.

Features

  • Low current consumption
  • Small die size
  • Ultra low noise performance
  • Positive bias

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • DIE
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD159
Product Name Ultra-low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Military / Defense; Radar Systems; SATCOM; RF Microwave
RoHS Compliant RoHS
Frequency Range 10000 to 17000 MHz
Minimum Gain 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-100-20000-25-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 20000 MHz
Minimum Gain 25 dB
View Details
AKA-1310PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1310PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details
DC - 6000 MHz Cascadable Gain Block - AG203-86G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
RF Amplifiers - AWB7127HM41P8 - 812042-AWB7127HM41P8 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2110 to 2170 MHz
Minimum Gain 33 dB
View Details
2 suppliers