Custom MMIC Distributed Amplifier CMD241

Description
The CMD241 is wideband GaAs MMIC BroadRange distributed RF / Microwave low noise amplifier die which operates from 2 to 22 GHz. This amplifier delivers greater than 13 dB of gain with a corresponding noise figure of 2.3 dB and an output 1 dB compression point of +21 dBm at 11 GHz. The CMD241 MMIC is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD241 also offers full passivation for increased reliability and moisture protection. Features Excellent return losses Low current consumption Low noise figure Positive gain slope Small die size Ultra wideband performance Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet
Description
The CMD241 is wideband GaAs MMIC BroadRange distributed RF / Microwave low noise amplifier die which operates from 2 to 22 GHz. This amplifier delivers greater than 13 dB of gain with a corresponding noise figure of 2.3 dB and an output 1 dB compression point of +21 dBm at 11 GHz. The CMD241 MMIC is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD241 also offers full passivation for increased reliability and moisture protection. Features Excellent return losses Low current consumption Low noise figure Positive gain slope Small die size Ultra wideband performance Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distributed Amplifier - CMD241 - Custom MMIC
Chelmsford, MA, USA
Distributed Amplifier
CMD241
Distributed Amplifier CMD241
The CMD241 is wideband GaAs MMIC BroadRange distributed RF / Microwave low noise amplifier die which operates from 2 to 22 GHz. This amplifier delivers greater than 13 dB of gain with a corresponding noise figure of 2.3 dB and an output 1 dB compression point of +21 dBm at 11 GHz. The CMD241 MMIC is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD241 also offers full passivation for increased reliability and moisture protection. Features Excellent return losses Low current consumption Low noise figure Positive gain slope Small die size Ultra wideband performance Positive bias ECCN EAR99 Life Cycle Released – for new design Package DIE RoHS Compliant

The CMD241 is wideband GaAs MMIC BroadRange distributed RF / Microwave low noise amplifier die which operates from 2 to 22 GHz. This amplifier delivers greater than 13 dB of gain with a corresponding noise figure of 2.3 dB and an output 1 dB compression point of +21 dBm at 11 GHz. The CMD241 MMIC is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. The CMD241 also offers full passivation for increased reliability and moisture protection.

Features

  • Excellent return losses
  • Low current consumption
  • Low noise figure
  • Positive gain slope
  • Small die size
  • Ultra wideband performance
  • Positive bias

ECCN

EAR99

Life Cycle

Released – for new design

Package

  • DIE
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD241
Product Name Distributed Amplifier
Amplifier Type Low Noise Amplifier; Distributed Amplifier
RoHS Compliant RoHS
Frequency Range 2000 to 22000 MHz
Minimum Gain 13.5 dB
Maximum Gain 13.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-26000-40000-30-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 26000 to 40000 MHz
Minimum Gain 30 dB
View Details
APM-7099CH, 0.01GHz - 20 GHz Low Phase Noise Amplifier - APM-7099CH - Marki Microwave LLC
Specs
Frequency Range 10 to 20000 MHz
Package Type bare-die
View Details
mmW Power Amplifier - 1025569 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 18000 to 23000 MHz
Maximum Gain 26 dB
View Details
Fiber-to-the-Home RF Amplifier - ACA2604 - Skyworks Solutions, Inc.
Specs
Minimum Gain 24 dB
Maximum Gain 24 dB
View Details