Custom MMIC Distributed Amplifier CMD206

Description
The CMD206 is wideband GaAs MMIC distributed low noise amplifier die which operates from DC to 50 GHz. This amplifier delivers greater than 11 dB of gain with a corresponding noise figure of 3.5 dB and an output 1 dB compression point of +12 dBm at 30 GHz. The CMD206 LNA is a 50 ohm matched design which eliminates the need for RF port matching. The CMD206 MMIC also offers full passivation for increased reliability and moisture protection. Features Excellent return losses Low noise figure Low power consumption Small die size Ultra wideband performance ECCN 3A001.b.2.d Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet
Description
The CMD206 is wideband GaAs MMIC distributed low noise amplifier die which operates from DC to 50 GHz. This amplifier delivers greater than 11 dB of gain with a corresponding noise figure of 3.5 dB and an output 1 dB compression point of +12 dBm at 30 GHz. The CMD206 LNA is a 50 ohm matched design which eliminates the need for RF port matching. The CMD206 MMIC also offers full passivation for increased reliability and moisture protection. Features Excellent return losses Low noise figure Low power consumption Small die size Ultra wideband performance ECCN 3A001.b.2.d Life Cycle Released – for new design Package DIE RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distributed Amplifier - CMD206 - Custom MMIC
Chelmsford, MA, USA
Distributed Amplifier
CMD206
Distributed Amplifier CMD206
The CMD206 is wideband GaAs MMIC distributed low noise amplifier die which operates from DC to 50 GHz. This amplifier delivers greater than 11 dB of gain with a corresponding noise figure of 3.5 dB and an output 1 dB compression point of +12 dBm at 30 GHz. The CMD206 LNA is a 50 ohm matched design which eliminates the need for RF port matching. The CMD206 MMIC also offers full passivation for increased reliability and moisture protection. Features Excellent return losses Low noise figure Low power consumption Small die size Ultra wideband performance ECCN 3A001.b.2.d Life Cycle Released – for new design Package DIE RoHS Compliant

The CMD206 is wideband GaAs MMIC distributed low noise amplifier die which operates from DC to 50 GHz. This amplifier delivers greater than 11 dB of gain with a corresponding noise figure of 3.5 dB and an output 1 dB compression point of +12 dBm at 30 GHz. The CMD206 LNA is a 50 ohm matched design which eliminates the need for RF port matching. The CMD206 MMIC also offers full passivation for increased reliability and moisture protection.

Features

  • Excellent return losses
  • Low noise figure
  • Low power consumption
  • Small die size
  • Ultra wideband performance

ECCN

3A001.b.2.d

Life Cycle

Released – for new design

Package

  • DIE
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Custom MMIC
Product Category RF Amplifiers
Product Number CMD206
Product Name Distributed Amplifier
Amplifier Type Low Noise Amplifier; Distributed Amplifier
RoHS Compliant RoHS
Frequency Range 50000 MHz
Minimum Gain 11 dB
Maximum Gain 11 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-4000-8000-22-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 4000 to 8000 MHz
Minimum Gain 22 dB
View Details
2 - 20 GHz, Wideband High OIP2 Amplifier - ADM-11122PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-QPL1823SRDKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
5 GHz Power Amplifier with Power Detector - SE5005L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 5150 to 5750 MHz
View Details