TelephoneStuff.com ZyXel Ceiling Antenna EXT-104

Description
Indoor 4dBi Omnidirectional Ceiling Antenna. Improve coverage and link quality. Specifications: - Beamwidth: (Horizontal) 360 degrees, (Vertical) 58-75 degrees - Frequency range: 1.7 GHz-2.7GHz - Gain: 4dBi - VSWR: 2.0 Max - Connector: SMA Straight Plug/Reverse - Cable Length: 2m - Dimensions: 132 x 42mm - Weight: 100g - Ceiling mounted
Description
Indoor 4dBi Omnidirectional Ceiling Antenna. Improve coverage and link quality. Specifications: - Beamwidth: (Horizontal) 360 degrees, (Vertical) 58-75 degrees - Frequency range: 1.7 GHz-2.7GHz - Gain: 4dBi - VSWR: 2.0 Max - Connector: SMA Straight Plug/Reverse - Cable Length: 2m - Dimensions: 132 x 42mm - Weight: 100g - Ceiling mounted

Suppliers

Company
Product
Description
Supplier Links
ZyXel Ceiling Antenna - EXT-104 - TelephoneStuff.com
Huntington Beach, CA, USA
ZyXel Ceiling Antenna
EXT-104
ZyXel Ceiling Antenna EXT-104
Indoor 4dBi Omnidirectional Ceiling Antenna. Improve coverage and link quality. Specifications: - Beamwidth: (Horizontal) 360 degrees, (Vertical) 58-75 degrees - Frequency range: 1.7 GHz-2.7GHz - Gain: 4dBi - VSWR: 2.0 Max - Connector: SMA Straight Plug/Reverse - Cable Length: 2m - Dimensions: 132 x 42mm - Weight: 100g - Ceiling mounted

Indoor 4dBi Omnidirectional Ceiling Antenna. Improve coverage and link quality.
Specifications:
- Beamwidth: (Horizontal) 360 degrees, (Vertical) 58-75 degrees
- Frequency range: 1.7 GHz-2.7GHz
- Gain: 4dBi
- VSWR: 2.0 Max
- Connector: SMA Straight Plug/Reverse
- Cable Length: 2m
- Dimensions: 132 x 42mm
- Weight: 100g
- Ceiling mounted

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Antennas
Product Number EXT-104
Product Name ZyXel Ceiling Antenna
Unlock Full Specs
to access all available technical data

Similar Products

Horn Antenna Kit - AK-571-4 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
Multi-Band Antennas - 100794 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 1710.0 to ? MHz
Gain 3.5 dB
View Details