TelephoneStuff.com Wintenna Extended Antenna for 900MHz Cordless Phones 698

Description
Extend the reach of your 900MHz cordless phone. Packaged with coax cable, mounting bracket, hardware and instructions. Features: - Coax cable attaches to the telephone base antenna - We have experienced the actual range to increase by up to 1.5 times - Actual achieved range will depend upon terrain, obstacles and various conditions
Description
Extend the reach of your 900MHz cordless phone. Packaged with coax cable, mounting bracket, hardware and instructions. Features: - Coax cable attaches to the telephone base antenna - We have experienced the actual range to increase by up to 1.5 times - Actual achieved range will depend upon terrain, obstacles and various conditions

Suppliers

Company
Product
Description
Supplier Links
Wintenna Extended Antenna for 900MHz Cordless Phones - 698 - TelephoneStuff.com
Huntington Beach, CA, USA
Wintenna Extended Antenna for 900MHz Cordless Phones
698
Wintenna Extended Antenna for 900MHz Cordless Phones 698
Extend the reach of your 900MHz cordless phone. Packaged with coax cable, mounting bracket, hardware and instructions. Features: - Coax cable attaches to the telephone base antenna - We have experienced the actual range to increase by up to 1.5 times - Actual achieved range will depend upon terrain, obstacles and various conditions

Extend the reach of your 900MHz cordless phone. Packaged with coax cable, mounting bracket, hardware and instructions.
Features:
- Coax cable attaches to the telephone base antenna
- We have experienced the actual range to increase by up to 1.5 times
- Actual achieved range will depend upon terrain, obstacles and various conditions

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Antennas
Product Number 698
Product Name Wintenna Extended Antenna for 900MHz Cordless Phones
Applications Cellular or PCS Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-515 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
868MHz 3dBi Rubber Duck Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-8683R-5L10C-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 864.0 to 868.0 MHz
Gain 3 dB
View Details
RF Antennas - 2115-NN01-103TR-ND - DigiKey
Specs
Applications GPS; Beidou, GLONASS, GPS
Primary Frequency Range 1561.0 to 1602.0 MHz
Gain 1.2 to 1.4 dB
View Details
2 suppliers
Antennas - 0600-00030 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; LoRaWAN
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz
View Details
2 suppliers