TelephoneStuff.com Cellphone Mate Dual Band 5 dB Magnetic Car Antenna CM200

Description
SureCall Dual Band 5 dB Magnetic Mounted Car Antenna. Car Antenna Features: - Frequency Range: 806-894 MHz / 1850-1990 MHz - Bandwidth: 88-140 MHz - VSWR: - Gain: 5dB at 806-894 MHz / 5dB at 1850-1990 MHz - Power Rating: 10 W - Input Impedance: 50 - Polariation Type: Vertical - Connector Type: FME Female or based on customer request - Diameter of Base: 1.62" - Height: 12.8" - Diameter of the Whip: 0.058" - Coax Cable Length: 10' - Coax Cable Mechanical Parameter: RG174 or based on customer request
Description
SureCall Dual Band 5 dB Magnetic Mounted Car Antenna. Car Antenna Features: - Frequency Range: 806-894 MHz / 1850-1990 MHz - Bandwidth: 88-140 MHz - VSWR: - Gain: 5dB at 806-894 MHz / 5dB at 1850-1990 MHz - Power Rating: 10 W - Input Impedance: 50 - Polariation Type: Vertical - Connector Type: FME Female or based on customer request - Diameter of Base: 1.62" - Height: 12.8" - Diameter of the Whip: 0.058" - Coax Cable Length: 10' - Coax Cable Mechanical Parameter: RG174 or based on customer request

Suppliers

Company
Product
Description
Supplier Links
Cellphone Mate Dual Band 5 dB Magnetic Car Antenna - CM200 - TelephoneStuff.com
Huntington Beach, CA, USA
Cellphone Mate Dual Band 5 dB Magnetic Car Antenna
CM200
Cellphone Mate Dual Band 5 dB Magnetic Car Antenna CM200
SureCall Dual Band 5 dB Magnetic Mounted Car Antenna. Car Antenna Features: - Frequency Range: 806-894 MHz / 1850-1990 MHz - Bandwidth: 88-140 MHz - VSWR: - Gain: 5dB at 806-894 MHz / 5dB at 1850-1990 MHz - Power Rating: 10 W - Input Impedance: 50 - Polariation Type: Vertical - Connector Type: FME Female or based on customer request - Diameter of Base: 1.62" - Height: 12.8" - Diameter of the Whip: 0.058" - Coax Cable Length: 10' - Coax Cable Mechanical Parameter: RG174 or based on customer request

SureCall Dual Band 5 dB Magnetic Mounted Car Antenna.
Car Antenna Features:
- Frequency Range: 806-894 MHz / 1850-1990 MHz
- Bandwidth: 88-140 MHz
- VSWR:
- Gain: 5dB at 806-894 MHz / 5dB at 1850-1990 MHz
- Power Rating: 10 W
- Input Impedance: 50
- Polariation Type: Vertical
- Connector Type: FME Female or based on customer request
- Diameter of Base: 1.62"
- Height: 12.8"
- Diameter of the Whip: 0.058"
- Coax Cable Length: 10'
- Coax Cable Mechanical Parameter: RG174 or based on customer request

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Antennas
Product Number CM200
Product Name Cellphone Mate Dual Band 5 dB Magnetic Car Antenna
Applications Cellular or PCS Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-584 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
3G 9dBi Rubber Duck Antenna With SMA Male Movable Connector - ET-WC9R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 9 dB
View Details
Rf Antenna - 875-NN02-201 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 824.0 to 7125.0 MHz
Technology Type Chip
View Details
4 suppliers