TelephoneStuff.com Williams Sound Remote Coaxial Antenna for 72 to 76 MHz PPA.. ANT-005

Description
Remote Coaxial Antenna for 72-76 MHz PPA Transmitters provides maximum system range. Antenna Features: - Extends 22’ - Can be used with any Personal PA system or large-area FM transmitter - 50´ Antenna Extension Cable (WCA 008 50) can also be used
Description
Remote Coaxial Antenna for 72-76 MHz PPA Transmitters provides maximum system range. Antenna Features: - Extends 22’ - Can be used with any Personal PA system or large-area FM transmitter - 50´ Antenna Extension Cable (WCA 008 50) can also be used

Suppliers

Company
Product
Description
Supplier Links
Williams Sound Remote Coaxial Antenna for 72 to 76 MHz PPA.. - ANT-005 - TelephoneStuff.com
Huntington Beach, CA, USA
Williams Sound Remote Coaxial Antenna for 72 to 76 MHz PPA..
ANT-005
Williams Sound Remote Coaxial Antenna for 72 to 76 MHz PPA.. ANT-005
Remote Coaxial Antenna for 72-76 MHz PPA Transmitters provides maximum system range. Antenna Features: - Extends 22’ - Can be used with any Personal PA system or large-area FM transmitter - 50´ Antenna Extension Cable (WCA 008 50) can also be used

Remote Coaxial Antenna for 72-76 MHz PPA Transmitters provides maximum system range.
Antenna Features:
- Extends 22’
- Can be used with any Personal PA system or large-area FM transmitter
- 50´ Antenna Extension Cable (WCA 008 50) can also be used

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Antennas
Product Number ANT-005
Product Name Williams Sound Remote Coaxial Antenna for 72 to 76 MHz PPA..
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-510-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GSM 5dBi Rubber Duck Antenna With SMA Male Movable Connector - ET-GS5R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 5 dB
View Details
RF Antennas - 2115-NN03-410TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; GPS; Bluetooth, GNSS, Wi-Fi
Primary Frequency Range 875.0 to 2450.0 MHz
Gain 0.9000 to 4 dB
View Details
Antennas - 2118907-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers