TelephoneStuff.com Cellphone Mate Dual Band Outdoor Fiber Glass Antenna CM288

Description
SureCall Dual Band Outdoor Fiber Glass Antenna is specifically designed for Recreational Vehicle and Building applications, especially suitable in big city or mountain areas. Outdoor Fiber Glass Antenna Features: - For use with indoor applications such as GSM/CDMA/3G/WLAN systems - Provides low VSWR, compact size, and low profile - Frequency Range (Broadband Working): 806-960 MHz - Gain: 3 dBi - Beamwidth: E: 72° H: 92° - Frequency Range (Broadband Working): 1710~2500 MHz - Gain: 4 dBi - Beamwidth: E: 50° H: 80° - VSWR: - Impedance: 50 - Polarization: Vertical - Maximum Power: 100 W - Connector Type: N-Female (with Pigtail) or Customized - Color: White - On the wall mounting
Description
SureCall Dual Band Outdoor Fiber Glass Antenna is specifically designed for Recreational Vehicle and Building applications, especially suitable in big city or mountain areas. Outdoor Fiber Glass Antenna Features: - For use with indoor applications such as GSM/CDMA/3G/WLAN systems - Provides low VSWR, compact size, and low profile - Frequency Range (Broadband Working): 806-960 MHz - Gain: 3 dBi - Beamwidth: E: 72° H: 92° - Frequency Range (Broadband Working): 1710~2500 MHz - Gain: 4 dBi - Beamwidth: E: 50° H: 80° - VSWR: - Impedance: 50 - Polarization: Vertical - Maximum Power: 100 W - Connector Type: N-Female (with Pigtail) or Customized - Color: White - On the wall mounting

Suppliers

Company
Product
Description
Supplier Links
Cellphone Mate Dual Band Outdoor Fiber Glass Antenna - CM288 - TelephoneStuff.com
Huntington Beach, CA, USA
Cellphone Mate Dual Band Outdoor Fiber Glass Antenna
CM288
Cellphone Mate Dual Band Outdoor Fiber Glass Antenna CM288
SureCall Dual Band Outdoor Fiber Glass Antenna is specifically designed for Recreational Vehicle and Building applications, especially suitable in big city or mountain areas. Outdoor Fiber Glass Antenna Features: - For use with indoor applications such as GSM/CDMA/3G/WLAN systems - Provides low VSWR, compact size, and low profile - Frequency Range (Broadband Working): 806-960 MHz - Gain: 3 dBi - Beamwidth: E: 72° H: 92° - Frequency Range (Broadband Working): 1710~2500 MHz - Gain: 4 dBi - Beamwidth: E: 50° H: 80° - VSWR: - Impedance: 50 - Polarization: Vertical - Maximum Power: 100 W - Connector Type: N-Female (with Pigtail) or Customized - Color: White - On the wall mounting

SureCall Dual Band Outdoor Fiber Glass Antenna is specifically designed for Recreational Vehicle and Building applications, especially suitable in big city or mountain areas.
Outdoor Fiber Glass Antenna Features:
- For use with indoor applications such as GSM/CDMA/3G/WLAN systems
- Provides low VSWR, compact size, and low profile
- Frequency Range (Broadband Working): 806-960 MHz
- Gain: 3 dBi
- Beamwidth: E: 72° H: 92°
- Frequency Range (Broadband Working): 1710~2500 MHz
- Gain: 4 dBi
- Beamwidth: E: 50° H: 80°
- VSWR:
- Impedance: 50
- Polarization: Vertical
- Maximum Power: 100 W
- Connector Type: N-Female (with Pigtail) or Customized
- Color: White
- On the wall mounting

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Antennas
Product Number CM288
Product Name Cellphone Mate Dual Band Outdoor Fiber Glass Antenna
Applications Cellular or PCS Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-7G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
4G 2.5dBi Rubber Duck Antenna With SMA Male St. Connector - ET-LT2.5R-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 2.5 dB
View Details
RF Antennas - 2115-FR05-S1-R-0-105TR-ND - DigiKey
Specs
Applications ISM, Zigbee™
Primary Frequency Range 868.0 to 915.0 MHz
Gain 1.7 to 2.3 dB
View Details
3 suppliers
Antennas - 2118907-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers