TelephoneStuff.com ZyXel Patch Antenna EXT-106

Description
Indoor 6dBi Directional patch antenna. Improve link quality and focus coverage. Specifications: - Beamwidth: (Horizontal) 80 degrees, (Vertical) 80 degrees - Frequency range: 2.4 GHz-2.5GHz - Gain: 6dBi - VSWR: 1.5 Max - Connector: SMA Straight Plug/Reverse - Cable Length: 1.5m - Dimensions: 118 x 86 x 76mm - Weight: 110g - Wall mounted
Description
Indoor 6dBi Directional patch antenna. Improve link quality and focus coverage. Specifications: - Beamwidth: (Horizontal) 80 degrees, (Vertical) 80 degrees - Frequency range: 2.4 GHz-2.5GHz - Gain: 6dBi - VSWR: 1.5 Max - Connector: SMA Straight Plug/Reverse - Cable Length: 1.5m - Dimensions: 118 x 86 x 76mm - Weight: 110g - Wall mounted

Suppliers

Company
Product
Description
Supplier Links
ZyXel Patch Antenna - EXT-106 - TelephoneStuff.com
Huntington Beach, CA, USA
ZyXel Patch Antenna
EXT-106
ZyXel Patch Antenna EXT-106
Indoor 6dBi Directional patch antenna. Improve link quality and focus coverage. Specifications: - Beamwidth: (Horizontal) 80 degrees, (Vertical) 80 degrees - Frequency range: 2.4 GHz-2.5GHz - Gain: 6dBi - VSWR: 1.5 Max - Connector: SMA Straight Plug/Reverse - Cable Length: 1.5m - Dimensions: 118 x 86 x 76mm - Weight: 110g - Wall mounted

Indoor 6dBi Directional patch antenna. Improve link quality and focus coverage.
Specifications:
- Beamwidth: (Horizontal) 80 degrees, (Vertical) 80 degrees
- Frequency range: 2.4 GHz-2.5GHz
- Gain: 6dBi
- VSWR: 1.5 Max
- Connector: SMA Straight Plug/Reverse
- Cable Length: 1.5m
- Dimensions: 118 x 86 x 76mm
- Weight: 110g
- Wall mounted

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Antennas
Product Number EXT-106
Product Name ZyXel Patch Antenna
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO Screw Mount Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Wi-Fi 2.5dBi Rubber Duck Antenna With SMA Male R/A Connector - ET-WI2.5R-SMRA - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 2.5 dB
View Details
Biconical Antennas - Model SAS-540 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details