TelephoneStuff.com EnGenius 2.4GHz Omni-Directional Outdoor Antenna EAG-2408

Description
The ESG-2408 offers 360 degree of expanded coverage, effectively improving data throughput at farther distances. The EnGenius Antenna also helps improve signal quality, reducing dead spots in your wireless coverage. Features: - 8 dBi outdoor antenna - Omni-Directional, Best for Point to Multi-Point Bridging - Provides increased coverage for existing 802.11b or 802.11g networks
Description
The ESG-2408 offers 360 degree of expanded coverage, effectively improving data throughput at farther distances. The EnGenius Antenna also helps improve signal quality, reducing dead spots in your wireless coverage. Features: - 8 dBi outdoor antenna - Omni-Directional, Best for Point to Multi-Point Bridging - Provides increased coverage for existing 802.11b or 802.11g networks

Suppliers

Company
Product
Description
Supplier Links
EnGenius 2.4GHz Omni-Directional Outdoor Antenna - EAG-2408 - TelephoneStuff.com
Huntington Beach, CA, USA
EnGenius 2.4GHz Omni-Directional Outdoor Antenna
EAG-2408
EnGenius 2.4GHz Omni-Directional Outdoor Antenna EAG-2408
The ESG-2408 offers 360 degree of expanded coverage, effectively improving data throughput at farther distances. The EnGenius Antenna also helps improve signal quality, reducing dead spots in your wireless coverage. Features: - 8 dBi outdoor antenna - Omni-Directional, Best for Point to Multi-Point Bridging - Provides increased coverage for existing 802.11b or 802.11g networks

The ESG-2408 offers 360 degree of expanded coverage, effectively improving data throughput at farther distances. The EnGenius Antenna also helps improve signal quality, reducing dead spots in your wireless coverage.
Features:
- 8 dBi outdoor antenna
- Omni-Directional, Best for Point to Multi-Point Bridging
- Provides increased coverage for existing 802.11b or 802.11g networks

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Antennas
Product Number EAG-2408
Product Name EnGenius 2.4GHz Omni-Directional Outdoor Antenna
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-543 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
5G 10dBi Spring Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-5G10M-1L3-SMS-S18 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 10 dB
Form Factor / Mounting External
View Details
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 1606.0 MHz
Gain 1.4 dB
View Details
Antennas - 2-1513472-6 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers