TelephoneStuff.com Cellphone Mate Dual Band 9 dB Outdoor Fiber Glass Antenna CM100-L

Description
SureCall Dual Band 9 dB Outdoor Fiber Glass Antenna is considered the premier top of the line outdoor fiber glass antenna. Outdoor Fiber Glass Antenna Features: - For use with outdoor applications such as GSM/CDMA/3G/WLAN systems - Provides low VSWR, compact size, and low profile- - Frequency Range (Broadband Working): 806-924 MHz - Gain: 9 dBi - Frequency Range (Broadband Working): 1850~1990 MHz - Gain: 9 dBi - VSWR: - Impedance: 50 - Polarization: Vertical - Maximum Power: 50 W - Connector Type: N-Female or Customized - Dimension: 2.46' - Color: White - Rated Wind Velocity: 197 feet/sec - Direct Ground Lightning Protection
Description
SureCall Dual Band 9 dB Outdoor Fiber Glass Antenna is considered the premier top of the line outdoor fiber glass antenna. Outdoor Fiber Glass Antenna Features: - For use with outdoor applications such as GSM/CDMA/3G/WLAN systems - Provides low VSWR, compact size, and low profile- - Frequency Range (Broadband Working): 806-924 MHz - Gain: 9 dBi - Frequency Range (Broadband Working): 1850~1990 MHz - Gain: 9 dBi - VSWR: - Impedance: 50 - Polarization: Vertical - Maximum Power: 50 W - Connector Type: N-Female or Customized - Dimension: 2.46' - Color: White - Rated Wind Velocity: 197 feet/sec - Direct Ground Lightning Protection

Suppliers

Company
Product
Description
Supplier Links
Cellphone Mate Dual Band 9 dB Outdoor Fiber Glass Antenna - CM100-L - TelephoneStuff.com
Huntington Beach, CA, USA
Cellphone Mate Dual Band 9 dB Outdoor Fiber Glass Antenna
CM100-L
Cellphone Mate Dual Band 9 dB Outdoor Fiber Glass Antenna CM100-L
SureCall Dual Band 9 dB Outdoor Fiber Glass Antenna is considered the premier top of the line outdoor fiber glass antenna. Outdoor Fiber Glass Antenna Features: - For use with outdoor applications such as GSM/CDMA/3G/WLAN systems - Provides low VSWR, compact size, and low profile- - Frequency Range (Broadband Working): 806-924 MHz - Gain: 9 dBi - Frequency Range (Broadband Working): 1850~1990 MHz - Gain: 9 dBi - VSWR: - Impedance: 50 - Polarization: Vertical - Maximum Power: 50 W - Connector Type: N-Female or Customized - Dimension: 2.46' - Color: White - Rated Wind Velocity: 197 feet/sec - Direct Ground Lightning Protection

SureCall Dual Band 9 dB Outdoor Fiber Glass Antenna is considered the premier top of the line outdoor fiber glass antenna.
Outdoor Fiber Glass Antenna Features:
- For use with outdoor applications such as GSM/CDMA/3G/WLAN systems
- Provides low VSWR, compact size, and low profile-
- Frequency Range (Broadband Working): 806-924 MHz
- Gain: 9 dBi
- Frequency Range (Broadband Working): 1850~1990 MHz
- Gain: 9 dBi
- VSWR:
- Impedance: 50
- Polarization: Vertical
- Maximum Power: 50 W
- Connector Type: N-Female or Customized
- Dimension: 2.46'
- Color: White
- Rated Wind Velocity: 197 feet/sec
- Direct Ground Lightning Protection

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Antennas
Product Number CM100-L
Product Name Cellphone Mate Dual Band 9 dB Outdoor Fiber Glass Antenna
Applications Cellular or PCS Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-543 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
433MHz 5dBi Rubber Magnetic Antenna With RG174 Cable (L -3Mtr) + SMA Male St. Connector - ET-4335RM-1L3-SMS-BR5 - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 433.0 MHz
Gain 5 dB
View Details
RF Antennas - NN01-003 - Quarktwin Technology Ltd.
Specs
Applications 802.11a/b/g/n, WLAN
Technology Type Chip
View Details
Antennas - 1-2118909-2 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers