TelephoneStuff.com Cellphone Mate Indoor Dome Antenna CM222

Description
SureCall Dual Band 3 dB Indoor Application Dome Antenna. Dome Antenna Features: - Frequency Range: 806-960 MHz / 1700~2500 MHz - Gain: 3 dBi - VSWR: - Beamwidth: 360° - Impedance: 50 - Polarization: Vertical - Maximum Power: 150 W - Connector Type: N-Female - Color: White - Intermodulation:
Description
SureCall Dual Band 3 dB Indoor Application Dome Antenna. Dome Antenna Features: - Frequency Range: 806-960 MHz / 1700~2500 MHz - Gain: 3 dBi - VSWR: - Beamwidth: 360° - Impedance: 50 - Polarization: Vertical - Maximum Power: 150 W - Connector Type: N-Female - Color: White - Intermodulation:

Suppliers

Company
Product
Description
Supplier Links
Cellphone Mate Indoor Dome Antenna - CM222 - TelephoneStuff.com
Huntington Beach, CA, USA
Cellphone Mate Indoor Dome Antenna
CM222
Cellphone Mate Indoor Dome Antenna CM222
SureCall Dual Band 3 dB Indoor Application Dome Antenna. Dome Antenna Features: - Frequency Range: 806-960 MHz / 1700~2500 MHz - Gain: 3 dBi - VSWR: - Beamwidth: 360° - Impedance: 50 - Polarization: Vertical - Maximum Power: 150 W - Connector Type: N-Female - Color: White - Intermodulation:

SureCall Dual Band 3 dB Indoor Application Dome Antenna.
Dome Antenna Features:
- Frequency Range: 806-960 MHz / 1700~2500 MHz
- Gain: 3 dBi
- VSWR:
- Beamwidth: 360°
- Impedance: 50
- Polarization: Vertical
- Maximum Power: 150 W
- Connector Type: N-Female
- Color: White
- Intermodulation:

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Antennas
Product Number CM222
Product Name Cellphone Mate Indoor Dome Antenna
Applications Cellular or PCS Terminal
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2108832-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
WiFi Antennas - 2097304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 4900.0 MHz
View Details
Bilogical Antenna - Model SAS-521-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details