TelephoneStuff.com Cellphone Mate Dual Band 5 dB Outdoor Fiber Glass Antenna CM100-S

Description
SureCall Dual Band 5 dB Outdoor Fiber Glass Antenna is specifically designed for Building Applications. For use with outdoor applications such as GSM/CDMA/3G/WLAN systems. Outdoor Fiber Glass Antenna Features: - Frequency Range (Broadband Working): 806-939 MHz - Gain: 5 dBi - Frequency Range (Broadband Working): 1850~1990 MHz - Gain: 5 dBi - Provides low VSWR, compact size, and low profile - Polarization: Vertical - Maximum Power: 50 W - Connector Type: N-Female or Customized - Color: White - Rated Wind Velocity: 197 feet/sec - Direct Ground Lightning Protection
Description
SureCall Dual Band 5 dB Outdoor Fiber Glass Antenna is specifically designed for Building Applications. For use with outdoor applications such as GSM/CDMA/3G/WLAN systems. Outdoor Fiber Glass Antenna Features: - Frequency Range (Broadband Working): 806-939 MHz - Gain: 5 dBi - Frequency Range (Broadband Working): 1850~1990 MHz - Gain: 5 dBi - Provides low VSWR, compact size, and low profile - Polarization: Vertical - Maximum Power: 50 W - Connector Type: N-Female or Customized - Color: White - Rated Wind Velocity: 197 feet/sec - Direct Ground Lightning Protection

Suppliers

Company
Product
Description
Supplier Links
Cellphone Mate Dual Band 5 dB Outdoor Fiber Glass Antenna - CM100-S - TelephoneStuff.com
Huntington Beach, CA, USA
Cellphone Mate Dual Band 5 dB Outdoor Fiber Glass Antenna
CM100-S
Cellphone Mate Dual Band 5 dB Outdoor Fiber Glass Antenna CM100-S
SureCall Dual Band 5 dB Outdoor Fiber Glass Antenna is specifically designed for Building Applications. For use with outdoor applications such as GSM/CDMA/3G/WLAN systems. Outdoor Fiber Glass Antenna Features: - Frequency Range (Broadband Working): 806-939 MHz - Gain: 5 dBi - Frequency Range (Broadband Working): 1850~1990 MHz - Gain: 5 dBi - Provides low VSWR, compact size, and low profile - Polarization: Vertical - Maximum Power: 50 W - Connector Type: N-Female or Customized - Color: White - Rated Wind Velocity: 197 feet/sec - Direct Ground Lightning Protection

SureCall Dual Band 5 dB Outdoor Fiber Glass Antenna is specifically designed for Building Applications. For use with outdoor applications such as GSM/CDMA/3G/WLAN systems.
Outdoor Fiber Glass Antenna Features:
- Frequency Range (Broadband Working): 806-939 MHz
- Gain: 5 dBi
- Frequency Range (Broadband Working): 1850~1990 MHz
- Gain: 5 dBi
- Provides low VSWR, compact size, and low profile
- Polarization: Vertical
- Maximum Power: 50 W
- Connector Type: N-Female or Customized
- Color: White
- Rated Wind Velocity: 197 feet/sec
- Direct Ground Lightning Protection

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Antennas
Product Number CM100-S
Product Name Cellphone Mate Dual Band 5 dB Outdoor Fiber Glass Antenna
Applications Cellular or PCS Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Octave Horn Antenna - Model SAS-590-10 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GPS/GLONASS L1 + L2 Passive Ceramic Patch Antenna (35x35x4mm) - ET-GPL12-354 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1575.4 MHz
View Details
Specs
Polarization Linear
Primary Frequency Range 698.0 to 2690.0 MHz
Gain 3.1 dB
View Details
Antennas - 2108858-6 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Wi-Fi, ZigBee, Bluetooth
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details