TelephoneStuff.com ZyXel Desktop Antenna EXT-105

Description
Indoor 5dBi Omnidirectional desktop antenna. Improve coverage and link quality. Specifications: - Beamwidth: (Horizontal) 360 degrees, (Vertical) 40 degrees - Frequency range: 2.4 GHz-2.5GHz - Gain: 5dBi - VSWR: 2.0 Max - Connector: SMA Straight Plug/Reverse - Cable Length: 1m - Dimensions: 236mm(L) - Weight: 158g - Flexible deployment
Description
Indoor 5dBi Omnidirectional desktop antenna. Improve coverage and link quality. Specifications: - Beamwidth: (Horizontal) 360 degrees, (Vertical) 40 degrees - Frequency range: 2.4 GHz-2.5GHz - Gain: 5dBi - VSWR: 2.0 Max - Connector: SMA Straight Plug/Reverse - Cable Length: 1m - Dimensions: 236mm(L) - Weight: 158g - Flexible deployment

Suppliers

Company
Product
Description
Supplier Links
ZyXel Desktop Antenna - EXT-105 - TelephoneStuff.com
Huntington Beach, CA, USA
ZyXel Desktop Antenna
EXT-105
ZyXel Desktop Antenna EXT-105
Indoor 5dBi Omnidirectional desktop antenna. Improve coverage and link quality. Specifications: - Beamwidth: (Horizontal) 360 degrees, (Vertical) 40 degrees - Frequency range: 2.4 GHz-2.5GHz - Gain: 5dBi - VSWR: 2.0 Max - Connector: SMA Straight Plug/Reverse - Cable Length: 1m - Dimensions: 236mm(L) - Weight: 158g - Flexible deployment

Indoor 5dBi Omnidirectional desktop antenna. Improve coverage and link quality.
Specifications:
- Beamwidth: (Horizontal) 360 degrees, (Vertical) 40 degrees
- Frequency range: 2.4 GHz-2.5GHz
- Gain: 5dBi
- VSWR: 2.0 Max
- Connector: SMA Straight Plug/Reverse
- Cable Length: 1m
- Dimensions: 236mm(L)
- Weight: 158g
- Flexible deployment

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Antennas
Product Number EXT-105
Product Name ZyXel Desktop Antenna
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-545 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
3G Screw Mount Cup Shape Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-WCWPS-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 2690.0 MHz
Gain 5 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 824.0 to 5875.0 MHz
Gain 1.9 dB
View Details
Antennas - 2108943-2 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, 5G, LTE
Pattern Type Directional
Polarization Linear
View Details