TelephoneStuff.com SpectraLink Indoor Antenna Base Station RCC400

Description
Indoor Antenna Base Station is designed for use with Spectralink 6100 and 6300 System. It provide the wireless communication channel between the wireless telephone and the MCU. Features: - Supports four simultaneous telephone calls - Telephone call is passed from one base station to another as user walks throughout coverage area - Can be mounted under drop ceiling or on wall - Drop ceiling rails - 25,000 to 45,000 square feet coverage in typical office environment - Can be located up to 6,000' from Link 3000 MCU or 2,200' from Link 150 MCU
Description
Indoor Antenna Base Station is designed for use with Spectralink 6100 and 6300 System. It provide the wireless communication channel between the wireless telephone and the MCU. Features: - Supports four simultaneous telephone calls - Telephone call is passed from one base station to another as user walks throughout coverage area - Can be mounted under drop ceiling or on wall - Drop ceiling rails - 25,000 to 45,000 square feet coverage in typical office environment - Can be located up to 6,000' from Link 3000 MCU or 2,200' from Link 150 MCU

Suppliers

Company
Product
Description
Supplier Links
SpectraLink Indoor Antenna Base Station - RCC400 - TelephoneStuff.com
Huntington Beach, CA, USA
SpectraLink Indoor Antenna Base Station
RCC400
SpectraLink Indoor Antenna Base Station RCC400
Indoor Antenna Base Station is designed for use with Spectralink 6100 and 6300 System. It provide the wireless communication channel between the wireless telephone and the MCU. Features: - Supports four simultaneous telephone calls - Telephone call is passed from one base station to another as user walks throughout coverage area - Can be mounted under drop ceiling or on wall - Drop ceiling rails - 25,000 to 45,000 square feet coverage in typical office environment - Can be located up to 6,000' from Link 3000 MCU or 2,200' from Link 150 MCU

Indoor Antenna Base Station is designed for use with Spectralink 6100 and 6300 System. It provide the wireless communication channel between the wireless telephone and the MCU.
Features:
- Supports four simultaneous telephone calls
- Telephone call is passed from one base station to another as user walks throughout coverage area
- Can be mounted under drop ceiling or on wall
- Drop ceiling rails
- 25,000 to 45,000 square feet coverage in typical office environment
- Can be located up to 6,000' from Link 3000 MCU or 2,200' from Link 150 MCU

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Antennas
Product Number RCC400
Product Name SpectraLink Indoor Antenna Base Station
Applications Cellular or PCS Terminal
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model HFR-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
2.4GHz/5.8GHz 20dBi High Gain Fiberglass Antenna With N Male St. Connector - ET-245820FG6-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 5800.0 MHz
Gain 20 dB
View Details
RF Antennas - 2115-NN02-250TR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; DCS, GSM, LTE, PCS, UMTS
Primary Frequency Range 700.0 to 2600.0 MHz
Gain 0.2000 to 3.3 dB
View Details
2 suppliers
Antennas - 2118907-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers