Anti-Vandal Security Pushbutton Switch
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:AV Series; Panel Cutout Diameter:16.2mm; Contact Configuration:SPST-N
SWITCH PUSH SPST-NO 0.2A 48V
Pushbutton Switches SP NO MOM CURVED ACT
| Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AV1630C900 | 37J1566 | AV1630C900 | AV1630C900 |
| Product Name | Pushbutton Switches | Switch, Industrial Pushbutton, 16Mm; Product Range Apem | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Off-(On) | Momentary Contact | ||
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | ||
| Features | RoHS | RoHS | ||
| Actuator Specifications | Raised (Plunger Style) Pushbutton |