Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
SWITCH PUSHBUTTON SPDT 0.4VA 20V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-2926-ND | AV1910R124R04 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton |
| Switch Function | Momentary Contact | Momentary Contact |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Solder Terminals | Solder Terminals |
| Features | DustProof; Illuminated Switch |