Pushbutton Switch DPDT Anti-Vandal Panel Mount, Front
TE Connectivity AV1920000Q04
Pushbutton Switches AV19 DPM 3A NO LED
PB SWITCH, DPST, 250V, QUICKCONNECT; Product Range:AV19 Series; Panel Cutout Diameter:19mm; Contact Configuration:DPST-N
SWITCH PUSHBUTTON DPDT 3A 250V
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-2230-ND | 1236065 | AV1920000Q04 | 84Y3274 | AV1920000Q04 |
| Product Name | Pushbutton Switches | Push Button Switches | Pushbutton Switches | Pb Switch, Dpst, 250V, Quickconnect; Product Range Alcoswitch Te Connectivity | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Push button | Flush Pushbutton | Flush Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) | Momentary Contact | |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); Double pole double throw (dpdt) | Double Pole, Single Throw (DPST); DPST-NO | Double Pole, Double Throw (DPDT); DPDT | |
| Terminal Type | Solder Terminals | Wire lug | Solder Lug | Solder Terminals | |
| Features | DustProof | DustProof; RoHS; Weather resistant or waterproof | RoHS | RoHS |