Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
SWITCH PUSHBUTTON SPDT 3A 250V
VANDAL RESISTANT SW, SPST, 3A, 250VAC; Contact Configuration:SPST; Actuator / Cap Colour:Natural; Product Range:AV19 Anti-Vandal Series; Switch Operation:Off-(On); Illumination Color:White; Switch Terminals:Solder Lug RoHS Compliant: Yes
Pushbutton Switches AV19 SPM 3A POWER LED WHITE 24V
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches |
| Product Number | 450-2254-ND | AV1910P124Q04 | 84Y3206 | AV1910P124Q04 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Vandal Resistant Sw, Spst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Single Throw (SPST); SPST | |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals; Solder Lug | |
| Features | DustProof; Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) | RoHS | Illuminated Switch; RoHS |