Anti-Vandal Security Pushbutton Switch
Pushbutton Switches SPST-NO OFF-MOM 2A 48VDC
SWITCH PUSH SPST-NO 2A 48V
| Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AV091003C900K | AV091003C900K | AV091003C900K |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Features | RoHS | ||
| Max Current Rating | 2 amps | 2 amps | |
| Max DC Voltage Rating | 48 volts | 48 volts | |
| Actuator Specifications | Flush Pushbutton |