TE Connectivity Pushbutton Switches AV1920P124Q04

Description
Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-2274-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2274-ND
Pushbutton Switches 450-2274-ND
Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Pushbutton Switches - 1111-AV1920P124Q04-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1111-AV1920P124Q04-ND
Pushbutton Switches 1111-AV1920P124Q04-ND
AV19 DPM 5A POWER LED WHITE 24V

AV19 DPM 5A POWER LED WHITE 24V

Buy Now Datasheet
Vandal Resistant Sw, Spst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity - 84Y3264 - Newark, An Avnet Company
Chicago, IL, United States
Vandal Resistant Sw, Spst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity
84Y3264
Vandal Resistant Sw, Spst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity 84Y3264
VANDAL RESISTANT SW, SPST, 3A, 250VAC; Contact Configuration:DPST; Actuator / Cap Colour:Natural; Product Range:AV19 Anti-Vandal Series; Switch Operation:Off-(On); Illumination Color:White; Switch Terminals:Solder Lug RoHS Compliant: Yes

VANDAL RESISTANT SW, SPST, 3A, 250VAC; Contact Configuration:DPST; Actuator / Cap Colour:Natural; Product Range:AV19 Anti-Vandal Series; Switch Operation:Off-(On); Illumination Color:White; Switch Terminals:Solder Lug RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
AV1920P124Q04
Switches - Pushbutton Switches AV1920P124Q04
SWITCH PUSHBUTTON DPDT 3A 250V

SWITCH PUSHBUTTON DPDT 3A 250V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
AV1920P124Q04
Pushbutton Switches AV1920P124Q04
Pushbutton Switches AV19 DPM 3A POWER LED WHITE 24V

Pushbutton Switches AV19 DPM 3A POWER LED WHITE 24V

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Touch Switches and Tactile Switches Pushbutton Switches Pushbutton Switches
Product Number 450-2274-ND 84Y3264 AV1920P124Q04 AV1920P124Q04
Product Name Pushbutton Switches Vandal Resistant Sw, Spst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Momentary Contact Off-(On) Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Single Throw (DPST); DPST Double Pole, Double Throw (DPDT); DPDT
Terminal Type Solder Terminals Solder Terminals; Solder Lug Solder Terminals
Features DustProof; Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) RoHS Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data