The Switch, Industrial Pushbutton, 16mm from the AV series by Apem is designed for robust applications, featuring a panel cutout diameter of 16.2mm and a contact configuration of SPST-NO. It operates in an Off-On manner and is equipped with a round pushbutton actuator in a natural color. The switch is rated with an IP54 protection level, making it suitable for environments where dust and water exposure is a concern. It is RoHS compliant, ensuring it meets environmental standards. The switch is built for durability and longevity, making it a reliable choice for industrial applications.
Pushbutton Switch SPST Anti-Vandal Panel Mount, Front
APEM AV0611A200 Push Button Switch
Anti-Vandal Security Pushbutton Switch
SWITCH PUSHBUTTON SPST 1.5A 250V
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:AV Series; Panel Cutout Diameter:16.2mm; Contact Configuration:SPST-N
Pushbutton Switches FLAT ACT OFF-ON LONG
| DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 679-3997-ND | 4980837 | AV0611A200 | AV0611A200 | 75K6889 | AV0611A200 |
| Product Name | Pushbutton Switches | Push Button Switches | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Industrial Pushbutton, 16Mm; Product Range Apem | Pushbutton Switches |
| Actuator Specifications | Round, Button | Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Alternate Contact (Push-Push) | Off-On | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Single pole single throw (spst) | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | |
| Terminal Type | Solder Terminals | Solder Terminals; Solder | Solder Terminals | Solder Pin | ||
| Max Current Rating | 1 to 1.5 amps | 1.5 amps | 1 amps |