The Vandal Resistant Switch, part number 84Y3201, is a single pole, single throw (SPST) switch designed for panel mount applications. It has a contact rating of 3A at 250VAC and is suitable for various industrial and building applications, including elevators, instrumentation, and control equipment. The switch features a round flush pushbutton actuator and is compliant with RoHS and REACH directives. This switch is constructed with a stainless steel actuator and has a robust design that meets IP67 sealing standards, ensuring protection against dust and water ingress. The operating temperature range is from -20°C to +55°C. The electrical life of the switch is rated at 50,000 cycles for pushbutton operation, with a contact resistance of 50 mOhms maximum at 1A, 12VDC. The switch is available with various pushbutton symbols and can be equipped with LED indicators for enhanced user interface visibility. It is designed to provide a vandal-proof solution, making it suitable for high-security environments.
TE Connectivity AV1910E612Q04
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
SWITCH PUSHBUTTON SPDT 3A 250V
Pushbutton Switches AV19 SPM 3A MOVE RING LED GREEN 12V
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1236109 | 450-2299-ND | AV1910E612Q04 | AV1910E612Q04 |
| Product Name | Push Button Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Push button | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Single Throw (SPST); Single pole single throw (spst) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Wire lug | Solder Terminals | Solder Terminals | |
| Features | DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof | DustProof; Illuminated Switch | Illuminated Switch; RoHS |