Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
TE Connectivity AV1911E612Q04
TE Connectivity AV1911E612Q04
Pushbutton Switches AV19 SPL 3A MOVE RING LED GREEN 12V
SWITCH PUSHBUTTON SPDT 3A 250V
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-2309-ND | 1236113 | AV1911E612Q04 | AV1911E612Q04 |
| Product Name | Pushbutton Switches | Push Button Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Push button | Flush Pushbutton | |
| Switch Function | Alternate Contact (Push-Push) | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Single Throw (SPST); Single pole single throw (spst) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Solder Terminals | Wire lug | Solder Terminals | |
| Features | DustProof; Illuminated Switch | DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof | Illuminated Switch; RoHS |