TE Connectivity AV1911P324Q04
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
SWITCH PUSHBUTTON SPDT 3A 250V
Pushbutton Switches AV19 SPL 3A POWER LED RED 24V
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1236074 | 450-2266-ND | AV1911P324Q04 | AV1911P324Q04 |
| Product Name | Push Button Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Push button | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | |
| Switching Mechanism | Single Pole, Single Throw (SPST); Single pole single throw (spst) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Wire lug | Solder Terminals | Solder Terminals | |
| Features | DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof | DustProof; Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) | Illuminated Switch; RoHS | |
| Switch Function | Alternate Contact (Push-Push) |