Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
VANDAL RESISTANT SW, SPST, 3A, 250VAC; Contact Configuration:SPST-N
SWITCH PUSHBUTTON SPDT 3A 250V
Pushbutton Switches AV19 SPM 3A POWER LOGO R&G 12V
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-2439-ND | 55AC1274 | AV1910PA12Q04 | AV1910PA12Q04 |
| Product Name | Pushbutton Switches | Vandal Resistant Sw, Spst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Off-(On) | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Single Throw (SPST) |
| Terminal Type | Solder Terminals | Solder Terminals; Solder Lug | Solder Terminals | Solder Pin |
| Features | DustProof; Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) | RoHS | Illuminated Switch |