Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front
Win Source Part Number: 1143444-AV1920P524Q0
Category: Switches>Pushbutton Switches
Series: AV19
Type: Anti-Vandal, Illuminated
Termination Style: Solder Lug
Package: Tray
Ingress Protection: IP67 - Dust Tight, Waterproof
Voltage Rating - AC: 250 V
Standard Package: 100
Panel Cutout Dimensions: Circular - 19.20mm Dia
Circuit: DPDT
Switch Function: On-Mom
Actuator Type: Round, Button, Flush
Electrical Life: 50,000 Cycles
Illumination Voltage (Nominal): 24 VDC
Illumination Type, Color: LED, Yellow
Mechanical Life: 1,000,000 Cycles
Color - Actuator/Cap: Silver
Actuator Marking: Power Symbol
Mounting Type: Panel Mount, Front
Temperature Range - Operating: -20°C ~ 55°C
Alternative Parts (Cross-Reference): 5-2213766-1;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
Current Rating (Amps): 3A (AC)
REACH Status: REACH Affected
HTSUS: 8536.50.9031
Mfr: TE Connectivity ALCOSWITCH Switches
Other Names: 5-2213766-1,450-2278
Base Product Number: AV1920
VANDAL RESISTANT SW, SPST, 3A, 250VAC; Contact Configuration:DPST-N
Pushbutton Switches AV19 DPM 3A POWER LED YELLOW 24V
SWITCH PUSHBUTTON DPDT 3A 250V
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-2278-ND | 1143444-AV1920P524Q04 | 84Y5579 | AV1920P524Q04 | AV1920P524Q04 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Vandal Resistant Sw, Spst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | |||
| Switch Function | Momentary Contact | Off-(On) | Momentary Contact | ||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Single Throw (DPST); DPST-NO | Double Pole, Double Throw (DPDT); DPDT | ||
| Terminal Type | Solder Terminals | Solder Terminals; Solder Lug | Solder Terminals | ||
| Features | DustProof; Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) | RoHS | Illuminated Switch; RoHS |