TE Connectivity Push Button Switches AV1910E324Q04

Description
TE Connectivity AV1910E324Q04
Request a Quote Datasheet
Description
TE Connectivity AV1910E324Q04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 1236082 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1236082
Push Button Switches 1236082
TE Connectivity AV1910E324Q04

TE Connectivity AV1910E324Q04

Supplier's Site
Push Button Switches - 1639186 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1639186
Push Button Switches 1639186
TE Connectivity AV1910E324Q04

TE Connectivity AV1910E324Q04

Supplier's Site
Pushbutton Switches - 450-2296-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2296-ND
Pushbutton Switches 450-2296-ND
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Pushbutton Switches - 1111-AV1910E324Q04-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1111-AV1910E324Q04-ND
Pushbutton Switches 1111-AV1910E324Q04-ND
PUSHBUTTON SW AV19 SPM 3A MOVE R

PUSHBUTTON SW AV19 SPM 3A MOVE R

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
AV1910E324Q04
Switches - Pushbutton Switches AV1910E324Q04
SWITCH PUSHBUTTON SPDT 3A 250V

SWITCH PUSHBUTTON SPDT 3A 250V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
AV1910E324Q04
Pushbutton Switches AV1910E324Q04
Pushbutton Switches AV19 SPM 3A MOVE RING LED RED 24V

Pushbutton Switches AV19 SPM 3A MOVE RING LED RED 24V

Buy Now Datasheet
Vandal Resistant Sw, Spst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity - 84Y5550 - Newark, An Avnet Company
Chicago, IL, United States
Vandal Resistant Sw, Spst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity
84Y5550
Vandal Resistant Sw, Spst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity 84Y5550
VANDAL RESISTANT SW, SPST, 3A, 250VAC; Contact Configuration:SPST-N O; Actuator / Cap Colour:Natural; Product Range:AV19 Series; Switch Operation:Off-(On); Illumination Colour:Red; Switch Terminals:Solder Lug; Contact Current Max:3A; RoHS Compliant: Yes

VANDAL RESISTANT SW, SPST, 3A, 250VAC; Contact Configuration:SPST-NO; Actuator / Cap Colour:Natural; Product Range:AV19 Series; Switch Operation:Off-(On); Illumination Colour:Red; Switch Terminals:Solder Lug; Contact Current Max:3A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Touch Switches and Tactile Switches
Product Number 1236082 450-2296-ND AV1910E324Q04 AV1910E324Q04 84Y5550
Product Name Push Button Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Vandal Resistant Sw, Spst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity
Actuator Specifications Push button Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Off-(On)
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Wire lug Solder Terminals Solder Terminals Solder Terminals; Solder Lug
Features DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof DustProof; Illuminated Switch Illuminated Switch; RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3372-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
B3FS Tactile Switch (SMT) - B3FS-1012P - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6.3 mm
Terminal Type Surfece mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
9 suppliers
Maxi Four Leg Key Pad Dome - 5176TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.9 lbs (0.4195 kg)
View Details
4 suppliers