APEM Components, Inc. Pushbutton Switches AV090003A900

Description
Anti-Vandal Security Pushbutton Switch
Request a Quote
Description
Anti-Vandal Security Pushbutton Switch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - AV090003A900 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
AV090003A900
Pushbutton Switches AV090003A900
Anti-Vandal Security Pushbutton Switch

Anti-Vandal Security Pushbutton Switch

Buy Now
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1112534-AV090003A900
Switches - Pushbutton Switches 1112534-AV090003A900
Win Source Part Number: 1112534-AV090003A900 Category: Switches>Pushbutton Switches Series: AV Type: Anti-Vandal Termination Style: Screw Terminal Package: Bulk Ingress Protection: IP54 - Dust Protected, Water Resistant Voltage Rating - AC: 125 V Standard Package: 20 Panel Cutout Dimensions: Circular - 19.20mm Dia Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Round, Button, Flush Mechanical Life: 1,000,000 Cycles Color - Actuator/Cap: Silver Actuator Marking: No Marking Mounting Type: Panel Mount, Front Temperature Range - Operating: -30°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 8A (AC) REACH Status: REACH Unaffected HTSUS: 8536.50.9035 Mfr: APEM Inc. Base Product Number: AV090003

Win Source Part Number: 1112534-AV090003A900
Category: Switches>Pushbutton Switches
Series: AV
Type: Anti-Vandal
Termination Style: Screw Terminal
Package: Bulk
Ingress Protection: IP54 - Dust Protected, Water Resistant
Voltage Rating - AC: 125 V
Standard Package: 20
Panel Cutout Dimensions: Circular - 19.20mm Dia
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Round, Button, Flush
Mechanical Life: 1,000,000 Cycles
Color - Actuator/Cap: Silver
Actuator Marking: No Marking
Mounting Type: Panel Mount, Front
Temperature Range - Operating: -30°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8A (AC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9035
Mfr: APEM Inc.
Base Product Number: AV090003

Buy Now
Shenzhen, China
Switches - Pushbutton Switches
AV090003A900
Switches - Pushbutton Switches AV090003A900
SWITCH PUSH SPST-NO 8A 125V

SWITCH PUSH SPST-NO 8A 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
AV090003A900
Pushbutton Switches AV090003A900
Pushbutton Switches SPST-NO OFF-MOM 8A 125VAC

Pushbutton Switches SPST-NO OFF-MOM 8A 125VAC

Buy Now

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number AV090003A900 1112534-AV090003A900 AV090003A900 AV090003A900
Product Name Pushbutton Switches Switches - Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Terminal Type Screw Terminals Screw
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 354943 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEMSC-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details