Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front
TE Connectivity AV1920E312Q04
TE Connectivity AV1920E312Q04
SWITCH PUSHBUTTON DPDT 3A 250V
VANDAL RESISTANT SW, DPST, 3A, 250VAC; Contact Configuration:DPST-N
VANDAL RESISTANT SW, SPST, 3A, 250VAC; Contact Configuration:DPST; Actuator / Cap Colour:Natural; Product Range:AV19 Anti-Vandal Series; Switch Operation:Off-(On); Illumination Color:Red; Switch Terminals:Solder Lug RoHS Compliant: Yes
Pushbutton Switches AV19 DPM 3A MOVE RING LED RED 12V
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Pushbutton Switches |
| Product Number | 450-2315-ND | 1236116 | AV1920E312Q04 | 31AC6160 | 84Y3255 | AV1920E312Q04 |
| Product Name | Pushbutton Switches | Push Button Switches | Switches - Pushbutton Switches | Vandal Resistant Sw, Dpst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity | Vandal Resistant Sw, Spst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Push button | Flush Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Off-(On) | Off-(On) | |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); Double pole double throw (dpdt) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Single Throw (DPST); DPST-NO | Double Pole, Single Throw (DPST); DPST | |
| Terminal Type | Solder Terminals | Wire lug | Solder Terminals | Solder Terminals; Solder Lug | Solder Terminals; Solder Lug | |
| Features | DustProof; Illuminated Switch | DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof | RoHS | RoHS | Illuminated Switch; RoHS |