Anti-Vandal Security Pushbutton Switch
APEM AV1630C940K Push Button Switch
Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front
SWITCH PUSH SPST-NO 0.2A 48V
Pushbutton Switches SPST-NO OFF-MOM 0.2A 48VDC
Contact Configuration:SPST-N
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | AV1630C940K | 226154 | 679-4002-ND | AV1630C940K | AV1630C940K | 72J8771 |
| Product Name | Pushbutton Switches | Push Button Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Contact Configuration Apem |
| Actuator Specifications | Button | Round, Button, Domed | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Off-(On) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); Single pole single throw (spst) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Screw Terminals; Screw | Screw Terminals | Screw Terminals | Solder Terminals; Solder | ||
| Features | DustProof; RoHS; Weather resistant or waterproof | DustProof | RoHS | RoHS |