TE Connectivity Pushbutton Switches AV1910RA12T5Q04

Description
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-2483-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2483-ND
Pushbutton Switches 450-2483-ND
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1086862-AV1910RA12T5Q04
Switches - Pushbutton Switches 1086862-AV1910RA12T5Q04
Win Source Part Number: 1086862-AV1910RA12T5 Q04 Category: Switches>Pushbutton Switches Series: AV19 Type: Anti-Vandal, Illuminated Termination Style: Wire Leads Features: Fixed LED Ring Package: Box Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - AC: 250 V Standard Package: 100 Panel Cutout Dimensions: Circular - 19.20mm Dia Circuit: SPDT Switch Function: On-Mom Actuator Type: Round, Button, Flush Electrical Life: 50,000 Cycles Illumination Voltage (Nominal): 12 VDC Illumination Type, Color: LED, Red/Green Mechanical Life: 1,000,000 Cycles Color - Actuator/Cap: Silver Actuator Marking: No Marking Mounting Type: Panel Mount, Front Temperature Range - Operating: -20°C ~ 55°C Alternative Parts (Cross-Reference): AV1910RA12T5Q043-231 7404-0; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A (AC) REACH Status: REACH Affected HTSUS: 8536.50.9031 Mfr: TE Connectivity ALCOSWITCH Switches Other Names: 450-2483,3-2317404-0 Base Product Number: AV1910

Win Source Part Number: 1086862-AV1910RA12T5Q04
Category: Switches>Pushbutton Switches
Series: AV19
Type: Anti-Vandal, Illuminated
Termination Style: Wire Leads
Features: Fixed LED Ring
Package: Box
Ingress Protection: IP67 - Dust Tight, Waterproof
Voltage Rating - AC: 250 V
Standard Package: 100
Panel Cutout Dimensions: Circular - 19.20mm Dia
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Round, Button, Flush
Electrical Life: 50,000 Cycles
Illumination Voltage (Nominal): 12 VDC
Illumination Type, Color: LED, Red/Green
Mechanical Life: 1,000,000 Cycles
Color - Actuator/Cap: Silver
Actuator Marking: No Marking
Mounting Type: Panel Mount, Front
Temperature Range - Operating: -20°C ~ 55°C
Alternative Parts (Cross-Reference): AV1910RA12T5Q043-2317404-0;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A (AC)
REACH Status: REACH Affected
HTSUS: 8536.50.9031
Mfr: TE Connectivity ALCOSWITCH Switches
Other Names: 450-2483,3-2317404-0
Base Product Number: AV1910

Buy Now
Shenzhen, China
Switches - Pushbutton Switches
AV1910RA12T5Q04
Switches - Pushbutton Switches AV1910RA12T5Q04
SWITCH PUSHBUTTON SPDT 3A 250V

SWITCH PUSHBUTTON SPDT 3A 250V

Supplier's Site
Vandal Resistant Sw, Spst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity - 55AC1279 - Newark, An Avnet Company
Chicago, IL, United States
Vandal Resistant Sw, Spst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity
55AC1279
Vandal Resistant Sw, Spst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity 55AC1279
VANDAL RESISTANT SW, SPST, 3A, 250VAC; Contact Configuration:SPST-N O; Actuator / Cap Colour:Natural; Product Range:AV19 Series; Switch Operation:Off-(On); Illumination Colour:Green, Red; Switch Terminals:Wire Leaded; Contact Current RoHS Compliant: Yes

VANDAL RESISTANT SW, SPST, 3A, 250VAC; Contact Configuration:SPST-NO; Actuator / Cap Colour:Natural; Product Range:AV19 Series; Switch Operation:Off-(On); Illumination Colour:Green, Red; Switch Terminals:Wire Leaded; Contact Current RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
AV1910RA12T5Q04
Pushbutton Switches AV1910RA12T5Q04
Pushbutton Switches AV19 SPM 3A FIXED RING R&G 12V FL

Pushbutton Switches AV19 SPM 3A FIXED RING R&G 12V FL

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Touch Switches and Tactile Switches Pushbutton Switches
Product Number 450-2483-ND 1086862-AV1910RA12T5Q04 AV1910RA12T5Q04 55AC1279 AV1910RA12T5Q04
Product Name Pushbutton Switches Switches - Pushbutton Switches Switches - Pushbutton Switches Vandal Resistant Sw, Spst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On)
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Wire Leads Wire Leads Wire Leaded Solder Lug
Features DustProof; Illuminated Switch RoHS Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2-2213819-2 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details