Anti-Vandal Security Pushbutton Switch
APEM AV191003C900E Push Button Switch
SWITCH PUSH SPST-NO 2A 48V
Pushbutton Switches SPST-NO OFF-MOM 2A 48VDC
| Powell Electronics, Inc. | RS Components, Ltd. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AV191003C900E | 2873678 | AV191003C900E | AV191003C900E |
| Product Name | Pushbutton Switches | Push Button Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO); Normally Closed (NC) | |||
| Switching Mechanism | 1 NO/1 NC | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Screw Terminals; Screw | Screw Terminals | ||
| Features | RoHS | RoHS |