TE Connectivity Switches & Front Panel Switch, Pushbutton AV1910R712R04

Description
Switches & Front Panel Switch, Pushbutton
Request a Quote Datasheet
Description
Switches & Front Panel Switch, Pushbutton
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches & Front Panel Switch, Pushbutton - AV1910R712R04 - Heilind Electronics, Inc.
Wilmington, MA, United States
Switches & Front Panel Switch, Pushbutton
AV1910R712R04
Switches & Front Panel Switch, Pushbutton AV1910R712R04
Switches & Front Panel Switch, Pushbutton

Switches & Front Panel Switch, Pushbutton

Buy Now
Pushbutton Switches - 450-2933-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2933-ND
Pushbutton Switches 450-2933-ND
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Pushbutton Switches - 1111-AV1910R712R04-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1111-AV1910R712R04-ND
Pushbutton Switches 1111-AV1910R712R04-ND
AV19 SPM 0.4VA FIX RING LED BLUE

AV19 SPM 0.4VA FIX RING LED BLUE

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
AV1910R712R04
Switches - Pushbutton Switches AV1910R712R04
SWITCH PUSHBUTTON SPDT 0.4VA 20V

SWITCH PUSHBUTTON SPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number AV1910R712R04 450-2933-ND AV1910R712R04
Product Name Switches & Front Panel Switch, Pushbutton Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals Solder Terminals
Features DustProof; Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
PS Series Push Button Stations - PSEMSC-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Vandal Resistant, Sealed, Momentary Action - P8-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details