Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
SWITCH PUSHBUTTON SPDT 3A 250V
SWITCH PUSHBUTTON SPDT 3A 250V
Pushbutton Switches AV19 SPL 3A MOVE RING LED RED 12V
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-2305-ND | AV1911E312Q04 | AV1911E312Q04 | AV1911E312Q04 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | On-On | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | SPDT | |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Lug | |
| Features | DustProof; Illuminated Switch | Illuminated Switch; RoHS |