Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
PUSHBUTTON SW AV19 SPL 3A SPOT L
Pushbutton Switches AV19 SPL 3A SPOT LOGO R&B 12V FL
SWITCH PUSHBUTTON SPDT 3A 250V
VANDAL RESISTANT SW, SPST, 3A, 250VAC; Contact Configuration:SPST; Actuator / Cap Colour:Natural; Product Range:AV19 Anti-Vandal Series; Switch Operation:Push On-Push Off; Illumination Color:Blue, Red; Switch Terminals:Wire Leaded RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | 450-2473-ND | AV1911DB12T5Q04 | AV1911DB12T5Q04 | 31AC4975 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Vandal Resistant Sw, Spst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Push On-Push Off | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Single Throw (SPST) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Single Throw (SPST); SPST |
| Terminal Type | Wire Leads | Solder Lug | Wire Leads | Wire Leaded |
| Features | DustProof; Illuminated Switch | Illuminated Switch | RoHS |