Anti-Vandal Security Pushbutton Switch
Pushbutton Switch SPST Anti-Vandal Panel Mount, Front
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:AV Series; Panel Cutout Diameter:16.2mm; Contact Configuration:SPST-N
SWITCH PUSHBUTTON SPST 1.5A 250V
Pushbutton Switches CRVED ACT OFF-ON LNG
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AV1611A200 | AV1611A200-ND | 75K6908 | AV1611A200 | AV1611A200 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switch, Industrial Pushbutton, 16Mm; Product Range Apem | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button, Domed | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Alternate Contact (Push-Push) | Off-On | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST | ||
| Terminal Type | Solder Terminals | Solder Terminals | Solder Pin | ||
| Max Current Rating | 1 to 1.5 amps | 1.5 amps | 1.5 amps |