The Vandal Resistant Switch, part of the ALCOSWITCH Anti-Vandal series, is designed for secure and reliable operation in various industrial and building applications. This switch features a panel cutout diameter of 19mm and operates as a single pole, single throw (SPST) switch with an Off-(On) function. It has a contact rating of 3A at 250VAC, making it suitable for a range of electrical applications. Constructed with a stainless steel actuator and sealed to IP67, this switch is resistant to dust and water, enhancing its durability in challenging environments. The switch can withstand operating temperatures from -20°C to +55°C and has a mechanical life expectancy of up to 1,000,000 actuations for momentary use. The contact resistance is rated at a maximum of 50mOhms, ensuring reliable performance. The switch is RoHS compliant and features materials such as copper with silver or gold plating for contacts, ensuring longevity and reliability. It is suitable for applications including industrial equipment, elevators, instrumentation, and control equipment.
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switches AV19 SPM 3A POWER LED BLUE 24V
SWITCH PUSHBUTTON SPDT 3A 250V
VANDAL RESISTANT SW, SPST, 3A, 250VAC; Contact Configuration:SPST-N
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | 450-2262-ND | AV1910P724Q04 | AV1910P724Q04 | 84Y5557 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Vandal Resistant Sw, Spst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Terminals; Solder Lug | |
| Features | DustProof; Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) | Illuminated Switch; RoHS | RoHS |