The Vandal Resistant Switch, SPST, 3A, 250VAC, part number 31AC6132, is designed for robust performance in industrial and building applications. It features a large pushbutton for easy operation and is available with LED indicators for enhanced visibility. The switch is sealed to IP67, ensuring protection against dust and water ingress. It operates within a temperature range of -20 to +55°C and is compliant with RoHS and REACH directives. This switch supports a contact rating of 3A at 250VAC and is available in single and double pole configurations. The electrical life for the pushbutton is rated at 50,000 cycles, with a contact resistance of 50 mOhms maximum. The actuator is made of stainless steel, providing durability, while the terminals are copper with silver plating. The switch is suitable for various applications, including industrial equipment, elevators, and control systems.
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switches AV19 SPM 3A POWER LED RED 12V
VANDAL RESISTANT SW, SPST, 3A, 250VAC; Contact Configuration:SPST-N
SWITCH PUSHBUTTON SPDT 3A 250V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches |
| Product Number | 450-2255-ND | AV1910P312Q04 | 31AC6132 | AV1910P312Q04 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Vandal Resistant Sw, Spst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Off-(On) | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Solder Terminals | Solder Terminals; Solder Lug | Solder Terminals | |
| Features | DustProof; Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) | Illuminated Switch; RoHS | RoHS |