Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front
VANDAL RESISTANT SW, DPST, 3A, 250VAC; Contact Configuration:DPST-N
SWITCH PUSHBUTTON DPDT 3A 250V
Pushbutton Switches AV19 DPM 3A POWER LOGO R&B 12V
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-2446-ND | 55AC1307 | AV1920PB12Q04 | AV1920PB12Q04 |
| Product Name | Pushbutton Switches | Vandal Resistant Sw, Dpst, 3A, 250Vac; Contact Configuration Alcoswitch Te Connectivity | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Off-(On) | Momentary Contact | |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Single Throw (DPST); DPST-NO | Double Pole, Double Throw (DPDT); DPDT | |
| Terminal Type | Solder Terminals | Solder Terminals; Solder Lug | Solder Terminals | Solder Lug |
| Features | DustProof; Illuminated Switch; Imprinted Markings (e.g. ON/OFF, I/O) | RoHS | Illuminated Switch |
Gullwing
J-Lead