Pushbutton Switch SPDT Anti-Vandal Panel Mount, Front
PUSHBUTTON SWITCHES AV19 SPL 5A
TE Connectivity AV1911000Q04
TE Connectivity AV1911000Q04
Pushbutton Switches AV19 SPL 3A NO LED
PB SWITCH, SPDT, 250V, QUICKCONNECT; Product Range:AV19 Series; Panel Cutout Diameter:19mm; Contact Configuration:SPST; Switch Operation:Off-On; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Natural; IP Rating:IP67 RoHS Compliant: Yes
SWITCH PUSHBUTTON SPDT 3A 250V
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-2229-ND | 1236064 | AV1911000Q04 | 84Y3252 | AV1911000Q04 |
| Product Name | Pushbutton Switches | Push Button Switches | Pushbutton Switches | Pb Switch, Spdt, 250V, Quickconnect; Product Range Alcoswitch Te Connectivity | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Push button | Flush Pushbutton | Flush Pushbutton | |
| Switch Function | Alternate Contact (Push-Push) | Off-On | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Single Throw (SPST); Single pole single throw (spst) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Solder Terminals | Wire lug | Solder Lug | Solder Terminals | |
| Features | DustProof | DustProof; RoHS; Weather resistant or waterproof | RoHS | RoHS |